MKP 10 0.33 F 250 VDC 8X15X18 PC
Film Capacitor, MKP1 Series, 0.33 F, 10%, PP (Polypropylene), 250 V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1F033304F00KSSD | 46T6710 |
| Product Name | Capacitors - Film Capacitors | Film Capacitor, Mkp1 Series, 0.33 F, 10%, Pp (Polypropylene), 250 V Rohs Compliant Wima |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |