WIMA Film Capacitors FKS3F011002B00KSSD

Description
1000pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1378-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1378-ND
Film Capacitors 1928-1378-ND
1000pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial

1000pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial

Buy Now Datasheet
Capacitors - Film Capacitors FKS3F011002B00KSSD
CAP FILM 1000PF 10% 250VDC RAD

CAP FILM 1000PF 10% 250VDC RAD

Supplier's Site
Film Capacitors FKS3F011002B00KSSD
CAP FILM 1000PF 10% 250VDC RAD

CAP FILM 1000PF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1378-ND FKS3F011002B00KSSD FKS3F011002B00KSSD
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Polyethylene Terephthalate (PET) Polyester; Polyester, Polyethylene Terephthalate (PET)
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details