WIMA Film Capacitors - FKS3-1500/100/10P7 FKS3-1500/100/10P7

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059222-FKS3-1500/10 0/10P7 Packaging: Bulk Termination: Radial Voltage Rating: 100 V Length: 10 mm Capacitance: 1.5 nF Tolerance: 10 % Height: 8.5 mm Width: 3 mm Dissipation Factor: 8 % Categories: Film Capacitors Alternative Parts (Cross-Reference): R82EC1150DQ50K; R82MC1150DQ50K; R82EC1150Z350K; B32529C152K; B32529C6152K289; B32529C1152K289; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 7.5 mm
Request a Quote
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059222-FKS3-1500/10 0/10P7 Packaging: Bulk Termination: Radial Voltage Rating: 100 V Length: 10 mm Capacitance: 1.5 nF Tolerance: 10 % Height: 8.5 mm Width: 3 mm Dissipation Factor: 8 % Categories: Film Capacitors Alternative Parts (Cross-Reference): R82EC1150DQ50K; R82MC1150DQ50K; R82EC1150Z350K; B32529C152K; B32529C6152K289; B32529C1152K289; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 7.5 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FKS3-1500/100/10P7 - 1059222-FKS3-1500/100/10P7 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FKS3-1500/100/10P7
1059222-FKS3-1500/100/10P7
Film Capacitors - FKS3-1500/100/10P7 1059222-FKS3-1500/100/10P7
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059222-FKS3-1500/10 0/10P7 Packaging: Bulk Termination: Radial Voltage Rating: 100 V Length: 10 mm Capacitance: 1.5 nF Tolerance: 10 % Height: 8.5 mm Width: 3 mm Dissipation Factor: 8 % Categories: Film Capacitors Alternative Parts (Cross-Reference): R82EC1150DQ50K; R82MC1150DQ50K; R82EC1150Z350K; B32529C152K; B32529C6152K289; B32529C1152K289; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 7.5 mm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059222-FKS3-1500/100/10P7
Packaging: Bulk
Termination: Radial
Voltage Rating: 100 V
Length: 10 mm
Capacitance: 1.5 nF
Tolerance: 10 %
Height: 8.5 mm
Width: 3 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Alternative Parts (Cross-Reference): R82EC1150DQ50K; R82MC1150DQ50K; R82EC1150Z350K; B32529C152K; B32529C6152K289; B32529C1152K289;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 7.5 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1059222-FKS3-1500/100/10P7
Product Name Film Capacitors - FKS3-1500/100/10P7
Technology Film Capacitors
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers