WIMA Film Capacitors FKS2F013301A00KSSD

Description
3300pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1363-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1363-ND
Film Capacitors 1928-1363-ND
3300pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial

3300pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial

Buy Now Datasheet
Film Capacitors FKS2F013301A00KSSD
CAP FILM 3300PF 10% 250VDC RAD

CAP FILM 3300PF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors FKS2F013301A00KSSD
CAP FILM 3300PF 10% 250VDC RAD

CAP FILM 3300PF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1363-ND FKS2F013301A00KSSD FKS2F013301A00KSSD
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Polyethylene Terephthalate (PET) Polyester; Polyester, Polyethylene Terephthalate (PET)
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details