Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
WIMA
FKS2F011001A00KF00 -- CAPACITORS - FILM CAPACITORS
WIMA
Capacitors - Film Capacitors
FKS2F011001A00KF00
Description
FKS 2 1000 PF 250 VDC 2.5X6.5X7.
Acme Chip Technology Co., Limited
Done
Description
FKS 2 1000 PF 250 VDC 2.5X6.5X7.
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKS2F011001A00KF00
Capacitors - Film Capacitors
FKS2F011001A00KF00
FKS 2 1000 PF 250 VDC 2.5X6.5X7.
FKS 2 1000 PF 250 VDC 2.5X6.5X7.
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Capacitors
Product Number
FKS2F011001A00KF00
Product Name
Capacitors - Film Capacitors
Technology
Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1)
W45( X1 480VAC series)
Specs
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
RS Components, Ltd.
Film Capacitors
1725489
Specs
Technology
Film Capacitors
Applications
Automotive
RoHS Compliant
Yes
View Details
SCHURTER Inc
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter
KMF1.1111.11
Specs
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.0470 microF
View Details
Cornell Dubilier
Aluminum Electrolytic Capacitors
101C122T250AJ2B
Specs
Configuration / Form Factor
Leaded Capacitor
Electrolytic Capacitors
Aluminum Electrolytic
Mounting Style
Chassis Mount
View Details
3
suppliers