WIMA Discrete Semiconductor Products - Thyristors - SCRs FKS2D014701A00KSSD

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Thyristors - SCRs Packaging: Bulk Status: Discontinued at Digi-Key Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Thyristors - SCRs Packaging: Bulk Status: Discontinued at Digi-Key Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
Discrete Semiconductor Products - Thyristors - SCRs
Manufacturer: AMIS Category: Discrete Semiconductor Products - Thyristors - SCRs Packaging: Bulk Status: Discontinued at Digi-Key Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Thyristors - SCRs
Packaging: Bulk
Status: Discontinued at Digi-Key
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Name Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
B-2 and B-2T Series SCR/Diode Module - B624SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details