WIMA Film Capacitors FKS2D014701A00JSSD

Description
FKS 2 4700 PF 100 VDC 2.5X6.5X7.
Request a Quote Datasheet
Description
FKS 2 4700 PF 100 VDC 2.5X6.5X7.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKS2D014701A00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKS 2 4700 PF 100 VDC 2.5X6.5X7.

FKS 2 4700 PF 100 VDC 2.5X6.5X7.

Buy Now Datasheet
Film Capacitor, Fks2 Series, 4700 Pf, 5%, Pet (Polyester), 100 V Rohs Compliant Wima - 46T6655 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fks2 Series, 4700 Pf, 5%, Pet (Polyester), 100 V Rohs Compliant Wima
46T6655
Film Capacitor, Fks2 Series, 4700 Pf, 5%, Pet (Polyester), 100 V Rohs Compliant Wima 46T6655
Film Capacitor, FKS2 Series, 4700 pF, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, FKS2 Series, 4700 pF, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors FKS2D014701A00JSSD
FKS 2 4700 PF 100 VDC 2.5X6.5X7.

FKS 2 4700 PF 100 VDC 2.5X6.5X7.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKS2D014701A00JSSD-ND 46T6655 FKS2D014701A00JSSD
Product Name Film Capacitors Film Capacitor, Fks2 Series, 4700 Pf, 5%, Pet (Polyester), 100 V Rohs Compliant Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Polyethylene Terephthalate (PET)
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details