0.22µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP) Radial
CAP FILM 0.22UF 5% 1KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1928-1343-ND | FKP4O132206F00JSSD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) |