WIMA Film Capacitors FKP4J021004B00MSSD

Description
10000pF Film Capacitor 350V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 350V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1338-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1338-ND
Film Capacitors 1928-1338-ND
10000pF Film Capacitor 350V 630V Polypropylene (PP) Radial

10000pF Film Capacitor 350V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors FKP4J021004B00MSSD
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site
Film Capacitors FKP4J021004B00MSSD
CAP FILM 10000PF 20% 630VDC RAD

CAP FILM 10000PF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1338-ND FKP4J021004B00MSSD FKP4J021004B00MSSD
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details