The FKP3G013303D00KSSD is a polypropylene film capacitor designed for pulse applications, featuring a capacitance of 3300 pF and a rated voltage of 400 VDC. It is constructed with metal foil electrodes and has a low dissipation factor, making it suitable for high-frequency applications such as timing circuits, sample and hold circuits, and audio equipment. The capacitor operates within a temperature range of -55°C to +105°C and has a reliability rating of 300,000 hours with a failure rate of 5 fit at 0.5 x U_r and 40°C. It is compliant with RoHS standards and features a solvent-resistant, flame-retardant plastic case with an epoxy resin seal. The part is available with various capacitance tolerances of ±20%, ±10%, and ±5%. The capacitor is also available in taped and reeled packaging for ease of integration into printed circuit boards.
3300pF Film Capacitor 250V 400V Polypropylene (PP) Radial
CAP FILM 3300PF 10% 400VDC RAD
CAP FILM 3300PF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1316-ND | FKP3G013303D00KSSD | FKP3G013303D00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |