WIMA Film Capacitors FKP3F011002B00KSSD

Description
1000pF Film Capacitor 160V 250V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 160V 250V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1307-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1307-ND
Film Capacitors 1928-1307-ND
1000pF Film Capacitor 160V 250V Polypropylene (PP) Radial

1000pF Film Capacitor 160V 250V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors FKP3F011002B00KSSD
CAP FILM 1000PF 10% 250VDC RAD

CAP FILM 1000PF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors FKP3F011002B00KSSD
CAP FILM 1000PF 10% 250VDC RAD

CAP FILM 1000PF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1307-ND FKP3F011002B00KSSD FKP3F011002B00KSSD
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers