Film Capacitor, FKP2 Series, 2200 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
FKP 2 2200 PF 1000 VDC 8.5X10X7.
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 74M1156 | FKP2O112201L00JSSD |
| Product Name | Film Capacitor, Fkp2 Series, 2200 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |