WIMA Film Capacitors FKP2O103301D00JSSD

Description
FKP 2 330 PF 1000 VDC 4.5X6X7.2
Request a Quote Datasheet
Description
FKP 2 330 PF 1000 VDC 4.5X6X7.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2O103301D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 330 PF 1000 VDC 4.5X6X7.2

FKP 2 330 PF 1000 VDC 4.5X6X7.2

Buy Now Datasheet
Film Capacitor, Fkp2 Series, 330 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima - 74M1158 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fkp2 Series, 330 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima
74M1158
Film Capacitor, Fkp2 Series, 330 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima 74M1158
Film Capacitor, FKP2 Series, 330 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Film Capacitor, FKP2 Series, 330 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - FKP2O103301D00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2O103301D00JSSD
Capacitors - Film Capacitors FKP2O103301D00JSSD
FKP 2 330 PF 1000 VDC 4.5X6X7.2

FKP 2 330 PF 1000 VDC 4.5X6X7.2

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2O103301D00JSSD-ND 74M1158 FKP2O103301D00JSSD
Product Name Film Capacitors Film Capacitor, Fkp2 Series, 330 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details