WIMA Film Capacitors FKP2O101501D00JSSD

Description
150pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP) Radial
Request a Quote Datasheet
Description
150pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1293-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1293-ND
Film Capacitors 1928-1293-ND
150pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP) Radial

150pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - FKP2O101501D00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2O101501D00JSSD
Capacitors - Film Capacitors FKP2O101501D00JSSD
CAP FILM 150PF 5% 1KVDC RAD

CAP FILM 150PF 5% 1KVDC RAD

Supplier's Site
Film Capacitor, Fkp2 Series, 150 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima - 74M1153 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fkp2 Series, 150 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima
74M1153
Film Capacitor, Fkp2 Series, 150 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima 74M1153
Film Capacitor, FKP2 Series, 150 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Film Capacitor, FKP2 Series, 150 pF, 5%, PP (Polypropylene), 1 kV RoHS Compliant: Yes

Supplier's Site
Film Capacitors FKP2O101501D00JSSD
CAP FILM 150PF 5% 1KVDC RAD

CAP FILM 150PF 5% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1293-ND FKP2O101501D00JSSD 74M1153 FKP2O101501D00JSSD
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, Fkp2 Series, 150 Pf, 5%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH390J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details