WIMA Film Capacitors FKP2G001001D00KSSD

Description
100pF Film Capacitor 220V 400V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
100pF Film Capacitor 220V 400V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1266-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1266-ND
Film Capacitors 1928-1266-ND
100pF Film Capacitor 220V 400V Polypropylene (PP) Radial

100pF Film Capacitor 220V 400V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors FKP2G001001D00KSSD
CAP FILM 100PF 10% 400VDC RAD

CAP FILM 100PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors FKP2G001001D00KSSD
CAP FILM 100PF 10% 400VDC RAD

CAP FILM 100PF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1266-ND FKP2G001001D00KSSD FKP2G001001D00KSSD
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details