WIMA Film Capacitors FKP2F021501L00KSSD

Description
0.015µF Film Capacitor 160V 250V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 160V 250V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1264-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1264-ND
Film Capacitors 1928-1264-ND
0.015µF Film Capacitor 160V 250V Polypropylene (PP) Radial

0.015µF Film Capacitor 160V 250V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - FKP2F021501L00KSSD - 919149-FKP2F021501L00KSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FKP2F021501L00KSSD
919149-FKP2F021501L00KSSD
Film Capacitors - FKP2F021501L00KSSD 919149-FKP2F021501L00KSSD
Manufacturer: WIMA Win Source Part Number: 919149-FKP2F021501L0 0KSSD Operating Temperature Range: -55°C ~ 100°C Features: 0.015 µF Film Capacitor 160V 250V Polypropylene (PP) Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.25.0070

Manufacturer: WIMA
Win Source Part Number: 919149-FKP2F021501L00KSSD
Operating Temperature Range: -55°C ~ 100°C
Features: 0.015 µF Film Capacitor 160V 250V Polypropylene (PP) Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Film Capacitors FKP2F021501L00KSSD
CAP FILM 0.015UF 10% 250VDC RAD

CAP FILM 0.015UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors FKP2F021501L00KSSD
CAP FILM 0.015UF 10% 250VDC RAD

CAP FILM 0.015UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1264-ND 919149-FKP2F021501L00KSSD FKP2F021501L00KSSD FKP2F021501L00KSSD
Product Name Film Capacitors Film Capacitors - FKP2F021501L00KSSD Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1572-1185-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Capacitors - 1908393P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers