WIMA Capacitors - Film Capacitors FKP2D013301G00JSSD

Description
FKP 2 3300 PF 100 VDC 5.5X7X7.2
Description
FKP 2 3300 PF 100 VDC 5.5X7X7.2

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - FKP2D013301G00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2D013301G00JSSD
Capacitors - Film Capacitors FKP2D013301G00JSSD
FKP 2 3300 PF 100 VDC 5.5X7X7.2

FKP 2 3300 PF 100 VDC 5.5X7X7.2

Supplier's Site
Capacitor, Film, 3300Pf, 100V, Radial; Dielectric Type Wima - 46T6647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 3300Pf, 100V, Radial; Dielectric Type Wima
46T6647
Capacitor, Film, 3300Pf, 100V, Radial; Dielectric Type Wima 46T6647
CAPACITOR, FILM, 3300PF, 100V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, 3300PF, 100V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FKP2D013301G00JSSD 46T6647
Product Name Capacitors - Film Capacitors Capacitor, Film, 3300Pf, 100V, Radial; Dielectric Type Wima
Technology Film Capacitors; Single-Layer Film Capacitors
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1010-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers