WIMA Capacitors - Film Capacitors FKP2D012201D00JSSD

Description
Win Source Part Number: 1104662-FKP2D012201D 00JSSD Category: Capacitors>Film Capacitors Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.236" (6.00mm) Standard Package: 6,000 Capacitance: 2200 pF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm) Alternative Parts (Cross-Reference): PFR5222J100J11L4BULK ; B32672L8222J000; PHE450MK4220JR05; B32672L8222J; FKP2O112201L00JSSD; PHE450PK4220JR17T0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: WIMA Other Names: 1928-1240
Request a Quote Datasheet
Description
Win Source Part Number: 1104662-FKP2D012201D 00JSSD Category: Capacitors>Film Capacitors Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.236" (6.00mm) Standard Package: 6,000 Capacitance: 2200 pF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm) Alternative Parts (Cross-Reference): PFR5222J100J11L4BULK ; B32672L8222J000; PHE450MK4220JR05; B32672L8222J; FKP2O112201L00JSSD; PHE450PK4220JR17T0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: WIMA Other Names: 1928-1240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1104662-FKP2D012201D00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1104662-FKP2D012201D00JSSD
Capacitors - Film Capacitors 1104662-FKP2D012201D00JSSD
Win Source Part Number: 1104662-FKP2D012201D 00JSSD Category: Capacitors>Film Capacitors Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.236" (6.00mm) Standard Package: 6,000 Capacitance: 2200 pF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm) Alternative Parts (Cross-Reference): PFR5222J100J11L4BULK ; B32672L8222J000; PHE450MK4220JR05; B32672L8222J; FKP2O112201L00JSSD; PHE450PK4220JR17T0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: WIMA Other Names: 1928-1240

Win Source Part Number: 1104662-FKP2D012201D00JSSD
Category: Capacitors>Film Capacitors
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 6,000
Capacitance: 2200 pF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm)
Alternative Parts (Cross-Reference): PFR5222J100J11L4BULK; B32672L8222J000; PHE450MK4220JR05; B32672L8222J; FKP2O112201L00JSSD; PHE450PK4220JR17T0;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: WIMA
Other Names: 1928-1240

Buy Now Datasheet
Film Capacitors - 1928-1240-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1240-ND
Film Capacitors 1928-1240-ND
2200pF Film Capacitor 63V 100V Polypropylene (PP) Radial

2200pF Film Capacitor 63V 100V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - FKP2D012201D00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2D012201D00JSSD
Capacitors - Film Capacitors FKP2D012201D00JSSD
CAP FILM 2200PF 5% 100VDC RAD

CAP FILM 2200PF 5% 100VDC RAD

Supplier's Site
Film Capacitors FKP2D012201D00JSSD
CAP FILM 2200PF 5% 100VDC RAD

CAP FILM 2200PF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 2200Pf, 100V, 5%, Radial; Dielectric Type Wima - 19M1446 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2200Pf, 100V, 5%, Radial; Dielectric Type Wima
19M1446
Capacitor Polypropylene Pp Film, 2200Pf, 100V, 5%, Radial; Dielectric Type Wima 19M1446
CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2200PF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1104662-FKP2D012201D00JSSD 1928-1240-ND FKP2D012201D00JSSD FKP2D012201D00JSSD 19M1446
Product Name Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 2200Pf, 100V, 5%, Radial; Dielectric Type Wima
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Capacitors - 1725989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details