WIMA Film Capacitors FKP2D011501D00JSSD

Description
FKP 2 1500 PF 100 VDC 4.5X6X7.2
Request a Quote Datasheet
Description
FKP 2 1500 PF 100 VDC 4.5X6X7.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2D011501D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 1500 PF 100 VDC 4.5X6X7.2

FKP 2 1500 PF 100 VDC 4.5X6X7.2

Buy Now Datasheet
Capacitors - Film Capacitors - FKP2D011501D00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2D011501D00JSSD
Capacitors - Film Capacitors FKP2D011501D00JSSD
FKP 2 1500 PF 100 VDC 4.5X6X7.2

FKP 2 1500 PF 100 VDC 4.5X6X7.2

Supplier's Site
Capacitor Polypropylene Pp Film, 1500Pf, 100V, 5%, Radial; Dielectric Type Wima - 78K5680 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1500Pf, 100V, 5%, Radial; Dielectric Type Wima
78K5680
Capacitor Polypropylene Pp Film, 1500Pf, 100V, 5%, Radial; Dielectric Type Wima 78K5680
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2D011501D00JSSD-ND FKP2D011501D00JSSD 78K5680
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 1500Pf, 100V, 5%, Radial; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details