WIMA Film Capacitors - FKP2D006801D00JSSD FKP2D006801D00JSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104664-FKP2D006801D 00JSSD Termination: Radial Voltage Rating: 100 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 680 pF Tolerance: 5 % Temperature Coefficient: -200 ppm/°C Dielectric Material: Polypropylene Height: 6 mm Number of Pins: 2 Width: 4.5 mm Dissipation Factor: 3 % Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): P295BE681M500A; FKP2O106801G00JSSD; R76PD0680Z300J; FKP1U006804C00JSSD; FKP1U006804C00KSSD; FKP2C006801D00HSSD; FKP2F006801D00HSSD; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 500 µm Life (Hours): 300000 hours
Request a Quote Datasheet
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104664-FKP2D006801D 00JSSD Termination: Radial Voltage Rating: 100 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 680 pF Tolerance: 5 % Temperature Coefficient: -200 ppm/°C Dielectric Material: Polypropylene Height: 6 mm Number of Pins: 2 Width: 4.5 mm Dissipation Factor: 3 % Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): P295BE681M500A; FKP2O106801G00JSSD; R76PD0680Z300J; FKP1U006804C00JSSD; FKP1U006804C00KSSD; FKP2C006801D00HSSD; FKP2F006801D00HSSD; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 500 µm Life (Hours): 300000 hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FKP2D006801D00JSSD - 1104664-FKP2D006801D00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FKP2D006801D00JSSD
1104664-FKP2D006801D00JSSD
Film Capacitors - FKP2D006801D00JSSD 1104664-FKP2D006801D00JSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104664-FKP2D006801D 00JSSD Termination: Radial Voltage Rating: 100 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 680 pF Tolerance: 5 % Temperature Coefficient: -200 ppm/°C Dielectric Material: Polypropylene Height: 6 mm Number of Pins: 2 Width: 4.5 mm Dissipation Factor: 3 % Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 50 GΩ Alternative Parts (Cross-Reference): P295BE681M500A; FKP2O106801G00JSSD; R76PD0680Z300J; FKP1U006804C00JSSD; FKP1U006804C00KSSD; FKP2C006801D00HSSD; FKP2F006801D00HSSD; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 500 µm Life (Hours): 300000 hours

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104664-FKP2D006801D00JSSD
Termination: Radial
Voltage Rating: 100 V
Length: 7.2 mm
Mounting: SMD (SMT)
Capacitance: 680 pF
Tolerance: 5 %
Temperature Coefficient: -200 ppm/°C
Dielectric Material: Polypropylene
Height: 6 mm
Number of Pins: 2
Width: 4.5 mm
Dissipation Factor: 3 %
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 50 GΩ
Alternative Parts (Cross-Reference): P295BE681M500A; FKP2O106801G00JSSD; R76PD0680Z300J; FKP1U006804C00JSSD; FKP1U006804C00KSSD; FKP2C006801D00HSSD; FKP2F006801D00HSSD;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 4.5 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 63 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PP
Lead Diameter: 500 µm
Life (Hours): 300000 hours

Buy Now
Film Capacitors - 1928-FKP2D006801D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 680 PF 100 VDC 4.5X6X7.2 P

FKP 2 680 PF 100 VDC 4.5X6X7.2 P

Buy Now Datasheet
Capacitor Polypropylene Pp Film 680Pf, 100V, 5%, Radial; Dielectric Type Wima - 79K1906 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 680Pf, 100V, 5%, Radial; Dielectric Type Wima
79K1906
Capacitor Polypropylene Pp Film 680Pf, 100V, 5%, Radial; Dielectric Type Wima 79K1906
CAPACITOR POLYPROPYLENE PP FILM 680PF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 680PF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:680pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1104664-FKP2D006801D00JSSD 1928-FKP2D006801D00JSSD-ND 79K1906
Product Name Film Capacitors - FKP2D006801D00JSSD Film Capacitors Capacitor Polypropylene Pp Film 680Pf, 100V, 5%, Radial; Dielectric Type Wima
Technology Film Capacitors Film Capacitors Film Capacitors
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details