WIMA Film Capacitors FKP2D004701D00JSSD

Description
FKP 2 470 PF 100 VDC 4.5X6X7.2 P
Request a Quote Datasheet
Description
FKP 2 470 PF 100 VDC 4.5X6X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2D004701D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 470 PF 100 VDC 4.5X6X7.2 P

FKP 2 470 PF 100 VDC 4.5X6X7.2 P

Buy Now Datasheet
Capacitor Polypropylene Pp Film 470Pf, 100V, 5%, Radial; Dielectric Type Wima - 25M9475 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 470Pf, 100V, 5%, Radial; Dielectric Type Wima
25M9475
Capacitor Polypropylene Pp Film 470Pf, 100V, 5%, Radial; Dielectric Type Wima 25M9475
CAPACITOR POLYPROPYLENE PP FILM 470PF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 470PF, 100V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1928-FKP2D004701D00JSSD-ND 25M9475
Product Name Film Capacitors Capacitor Polypropylene Pp Film 470Pf, 100V, 5%, Radial; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications High Frequency
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitor - 105PHC400K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
View Details
5 suppliers