WIMA Film Capacitors FKP2D001001D00JSSD

Description
FKP 2 100 PF 100 VDC 4.5X6X7.2 P
Request a Quote Datasheet
Description
FKP 2 100 PF 100 VDC 4.5X6X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2D001001D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 100 PF 100 VDC 4.5X6X7.2 P

FKP 2 100 PF 100 VDC 4.5X6X7.2 P

Buy Now Datasheet
Film Capacitor, 100Pf, 100V, Radial 5%; Dielectric Type Wima - 96K2954 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 100Pf, 100V, Radial 5%; Dielectric Type Wima
96K2954
Film Capacitor, 100Pf, 100V, Radial 5%; Dielectric Type Wima 96K2954
FILM CAPACITOR, 100PF, 100V, RADIAL 5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:100pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 100PF, 100V, RADIAL 5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:100pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - FKP2D001001D00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2D001001D00JSSD
Capacitors - Film Capacitors FKP2D001001D00JSSD
FKP 2 100 PF 100 VDC 4.5X6X7.2 P

FKP 2 100 PF 100 VDC 4.5X6X7.2 P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2D001001D00JSSD-ND 96K2954 FKP2D001001D00JSSD
Product Name Film Capacitors Film Capacitor, 100Pf, 100V, Radial 5%; Dielectric Type Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Film / Foil PP Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details