FKP 2 100 PF 100 VDC 4.5X6X7.2 P
FKP 2 100 PF 100 VDC 4.5X6X7.2 P
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1928-FKP2D001001D00JI00TR-ND | FKP2D001001D00JI00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) |