WIMA Film Capacitors FKP2C021001G00JSSD

Description
FKP 2 0.01 F 63 VDC 5.5X7X7.2 PC
Request a Quote Datasheet
Description
FKP 2 0.01 F 63 VDC 5.5X7X7.2 PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2C021001G00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 0.01 F 63 VDC 5.5X7X7.2 PC

FKP 2 0.01 F 63 VDC 5.5X7X7.2 PC

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.01Uf, 63V, 5%, Radial; Dielectric Type Wima - 18M7027 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 63V, 5%, Radial; Dielectric Type Wima
18M7027
Capacitor Polypropylene Pp Film 0.01Uf, 63V, 5%, Radial; Dielectric Type Wima 18M7027
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 63V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 63V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - FKP2C021001G00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2C021001G00JSSD
Capacitors - Film Capacitors FKP2C021001G00JSSD
FKP 2 0.01 F 63 VDC 5.5X7X7.2 PC

FKP 2 0.01 F 63 VDC 5.5X7X7.2 PC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2C021001G00JSSD-ND 18M7027 FKP2C021001G00JSSD
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 63V, 5%, Radial; Dielectric Type Wima Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 10000 microF 0.0100 microF
Packing Method Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers