Win Source Part Number: 1039801-FKP2C016801D
Category: Capacitors>Film Capacitors
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 6,000
Capacitance: 6800 pF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm)
Alternative Parts (Cross-Reference): PHE426DJ4680JR05; ECW-HA3C682J; PHE450MK4680JR05; B32672L8682J; B32620A4682J000; B32671L0682J000;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: WIMA
Other Names: 1928-1223
6800pF Film Capacitor 40V 63V Polypropylene (PP) Radial
CAP FILM 6800PF 5% 63VDC RAD
FILM CAPACITOR, 6800PF, 63V, RADIAL 5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 6800PF 5% 63VDC RAD
CAP FILM 6800PF 5% 63VDC RAD
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1039801-FKP2C016801D00JSSD | 1928-1223-ND | FKP2C016801D00JSSD | 25M9476 | FKP2C016801D00JSSD | FKP2C016801D00JSSD |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, 6800Pf, 63V, Radial 5%; Dielectric Type Wima | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |