WIMA Film Capacitors FKP2C014701D00HSSD

Description
FKP 2 4700 PF 63 VDC 4.5X6X7.2 P
Request a Quote Datasheet
Description
FKP 2 4700 PF 63 VDC 4.5X6X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2C014701D00HSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 4700 PF 63 VDC 4.5X6X7.2 P

FKP 2 4700 PF 63 VDC 4.5X6X7.2 P

Buy Now Datasheet
Capacitors - Film Capacitors - FKP2C014701D00HSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2C014701D00HSSD
Capacitors - Film Capacitors FKP2C014701D00HSSD
FKP 2 4700 PF 63 VDC 4.5X6X7.2 P

FKP 2 4700 PF 63 VDC 4.5X6X7.2 P

Supplier's Site
Film Capacitor, Fkp2 Series, 4700 Pf, 2.5%, Pp (Polypropylene), 63 V Rohs Compliant Wima - 46T6644 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fkp2 Series, 4700 Pf, 2.5%, Pp (Polypropylene), 63 V Rohs Compliant Wima
46T6644
Film Capacitor, Fkp2 Series, 4700 Pf, 2.5%, Pp (Polypropylene), 63 V Rohs Compliant Wima 46T6644
Film Capacitor, FKP2 Series, 4700 pF, 2.5%, PP (Polypropylene), 63 V RoHS Compliant: Yes

Film Capacitor, FKP2 Series, 4700 pF, 2.5%, PP (Polypropylene), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2C014701D00HSSD-ND FKP2C014701D00HSSD 46T6644
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, Fkp2 Series, 4700 Pf, 2.5%, Pp (Polypropylene), 63 V Rohs Compliant Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details