The WIMA FKP2 series comprises polypropylene film/foil capacitors designed for pulse applications, with a capacitance range of 33 pF to 0.033 µF and rated voltages up to 1000 VDC. The part FKP2C013301D00JSSD corresponds to a 3300 pF capacitor with a 63 VDC rating, 5 mm pin spacing (PCM), and ±5% tolerance, housed in a radial package measuring 4.5 mm width, 6 mm height, and 7.2 mm length. It features a dissipation factor ≤ 6 × 10⁻⁴ at 10 kHz, dielectric absorption of 0.05%, and an operating temperature range of -55°C to +100°C. The capacitor meets RoHS 2015/863/EU, is encapsulated in a UL 94 V-0 flame-retardant case, and is available in bulk packaging. Its insulation resistance exceeds 3 × 10⁵ MΩ at 20°C.
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 1.083" (27.50mm)
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays |
| Package Type | SOT3 |