Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992344-FKP2/3300/63/
Length: 7.2 mm
Voltage: 63 V
Capacitance: 3.3 mF
Tolerance: 5 %
Height: 6 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 4.5 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 5 mm
Dielectric: PP
Lead Diameter: 500 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992344-FKP2/3300/63/5 |
| Product Name | OEM Parts - OEM Parts (F - I) - FKP2/3300/63/5 |