Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059214-FKP2-2200/10
Capacitance: 2.2 nF
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059214-FKP2-2200/100/2.5 |
| Product Name | OEM Parts - OEM Parts (F - I) - FKP2-2200/100/2.5 |