0.1µF Film Capacitor 700V 6000V (6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% 6KVDC RADIAL
CAP FILM 0.1UF 10% 6KVDC RADIAL
CAP, 0.1UF, 6KV, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-FKP1Y031007J00KSSD-ND | FKP1Y031007J00KSSD | FKP1Y031007J00KSSD | 68AH9991 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.1Uf, 6Kv, Film, Radial Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |