WIMA Film Capacitors FKP1Y014706B00JSSD

Description
4700pF Film Capacitor 700V 6000V (6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 700V 6000V (6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1204-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1204-ND
Film Capacitors 1928-1204-ND
4700pF Film Capacitor 700V 6000V (6kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 700V 6000V (6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - FKP1Y014706B00JSSD - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
FKP1Y014706B00JSSD
Film Capacitors FKP1Y014706B00JSSD
CAP FILM 4700PF 5% 6KVDC RAD

CAP FILM 4700PF 5% 6KVDC RAD

Supplier's Site Datasheet
Film Capacitors FKP1Y014706B00JSSD
CAP FILM 4700PF 5% 6KVDC RAD

CAP FILM 4700PF 5% 6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - FKP1Y014706B00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP1Y014706B00JSSD
Capacitors - Film Capacitors FKP1Y014706B00JSSD
CAP FILM 4700PF 5% 6KVDC RAD

CAP FILM 4700PF 5% 6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1204-ND FKP1Y014706B00JSSD FKP1Y014706B00JSSD FKP1Y014706B00JSSD
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers