WIMA OEM Parts - OEM Parts (F - I) - FKP1U021506D00JSSD FKP1U021506D00JSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994595-FKP1U021506D0 0JSSD Packaging: Bulk Length: 31.5 mm Mounting: SMD (SMT) Capacitance: 15 nF Tolerance: 5 % Categories: OEM Parts(F-I) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 13 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 27.5 mm Dielectric: PP Lead Diameter: 800 µm
Request a Quote
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994595-FKP1U021506D0 0JSSD Packaging: Bulk Length: 31.5 mm Mounting: SMD (SMT) Capacitance: 15 nF Tolerance: 5 % Categories: OEM Parts(F-I) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 13 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 27.5 mm Dielectric: PP Lead Diameter: 800 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FKP1U021506D00JSSD - 994595-FKP1U021506D00JSSD - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FKP1U021506D00JSSD
994595-FKP1U021506D00JSSD
OEM Parts - OEM Parts (F - I) - FKP1U021506D00JSSD 994595-FKP1U021506D00JSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994595-FKP1U021506D0 0JSSD Packaging: Bulk Length: 31.5 mm Mounting: SMD (SMT) Capacitance: 15 nF Tolerance: 5 % Categories: OEM Parts(F-I) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 13 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 27.5 mm Dielectric: PP Lead Diameter: 800 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994595-FKP1U021506D00JSSD
Packaging: Bulk
Length: 31.5 mm
Mounting: SMD (SMT)
Capacitance: 15 nF
Tolerance: 5 %
Categories: OEM Parts(F-I)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 13 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 27.5 mm
Dielectric: PP
Lead Diameter: 800 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 994595-FKP1U021506D00JSSD
Product Name OEM Parts - OEM Parts (F - I) - FKP1U021506D00JSSD
Unlock Full Specs
to access all available technical data