WIMA Film Capacitors FKP1U003304C00KSSD

Description
FKP 1 330 PF 2000 VDC 6X12.5X18
Request a Quote Datasheet
Description
FKP 1 330 PF 2000 VDC 6X12.5X18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP1U003304C00KSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 1 330 PF 2000 VDC 6X12.5X18

FKP 1 330 PF 2000 VDC 6X12.5X18

Buy Now Datasheet
Film Capacitor, Fkp1 Series, 330 Pf, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Wima - 46T6638 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fkp1 Series, 330 Pf, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Wima
46T6638
Film Capacitor, Fkp1 Series, 330 Pf, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Wima 46T6638
Film Capacitor, FKP1 Series, 330 pF, 10%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Film Capacitor, FKP1 Series, 330 pF, 10%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - FKP1U003304C00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP1U003304C00KSSD
Capacitors - Film Capacitors FKP1U003304C00KSSD
FKP 1 330 PF 2000 VDC 6X12.5X18

FKP 1 330 PF 2000 VDC 6X12.5X18

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP1U003304C00KSSD-ND 46T6638 FKP1U003304C00KSSD
Product Name Film Capacitors Film Capacitor, Fkp1 Series, 330 Pf, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors - Film Capacitors - 103MWR152KB - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications General Purpose; General Purpose
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details