WIMA Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts FKP1U001004B00JSSD

Description
Manufacturer: AMIS Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Contacts Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Contacts Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts - FKP1U001004B00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
FKP1U001004B00JSSD
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts FKP1U001004B00JSSD
Manufacturer: AMIS Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Contacts Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Contacts
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number FKP1U001004B00JSSD
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Contact PIN Crimp ST Cable Mount - 44-8638PPC2006LF - Utmel Electronic Limited
Amphenol Communications Solutions
Specs
Contact Material Brass
Plating / Coating Gold; Gold
View Details
2 suppliers
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details