FKP 1 0.1 F 1600 VDC 17X29X41.5
Film Capacitor, FKP1 Series, 0.1 F, 10%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
FKP 1 0.1 F 1600 VDC 17X29X41.5
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-FKP1T031007E00KSSD-ND | 46T6635 | FKP1T031007E00KSSD |
| Product Name | Film Capacitors | Film Capacitor, Fkp1 Series, 0.1 F, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |