Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059211-FKP1R032207F
Packaging: Bulk
Length: 41.5 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 5 %
Categories: OEM Parts(F-I)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 19 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 37.5 mm
Dielectric: PP
Lead Diameter: 1 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059211-FKP1R032207F00JSSD |
| Product Name | OEM Parts - OEM Parts (F - I) - FKP1R032207F00JSSD |