WIMA OEM Parts - OEM Parts (F - I) - FKP1R011504B00JSSD FKP1R011504B00JSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059209-FKP1R011504B 00JSSD Packaging: Bulk Length: 18 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 5 % Categories: OEM Parts(F-I) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 15 mm Dielectric: PP Lead Diameter: 800 µm
Request a Quote
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059209-FKP1R011504B 00JSSD Packaging: Bulk Length: 18 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 5 % Categories: OEM Parts(F-I) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 15 mm Dielectric: PP Lead Diameter: 800 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FKP1R011504B00JSSD - 1059209-FKP1R011504B00JSSD - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FKP1R011504B00JSSD
1059209-FKP1R011504B00JSSD
OEM Parts - OEM Parts (F - I) - FKP1R011504B00JSSD 1059209-FKP1R011504B00JSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059209-FKP1R011504B 00JSSD Packaging: Bulk Length: 18 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 5 % Categories: OEM Parts(F-I) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 15 mm Dielectric: PP Lead Diameter: 800 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059209-FKP1R011504B00JSSD
Packaging: Bulk
Length: 18 mm
Mounting: SMD (SMT)
Capacitance: 1.5 nF
Tolerance: 5 %
Categories: OEM Parts(F-I)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 5 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 15 mm
Dielectric: PP
Lead Diameter: 800 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059209-FKP1R011504B00JSSD
Product Name OEM Parts - OEM Parts (F - I) - FKP1R011504B00JSSD
Unlock Full Specs
to access all available technical data