Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059207-FKP0C001000B
Length: 4.6 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 7 mm
Material: Polypropylene
Width: 2.5 mm
Categories: OEM Parts(F-I)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059207-FKP0C001000B00JSSD |
| Product Name | OEM Parts - OEM Parts (F - I) - FKP0C001000B00JSSD |