10µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
CAP FILM 10UF 10% 1.1KVDC RADIAL
CAP FILM 10UF 10% 1.1KVDC RADIAL
CAP, 10UF, 1.1KV, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-DCP4P051007GD2KSSD-ND | DCP4P051007GD2KSSD | DCP4P051007GD2KSSD | 68AH9502 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 10Uf, 1.1Kv, Film, Radial Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |