Win Source Part Number: 1338188-DCP4N051507G
Category: Capacitors - Film Capacitors
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 900V
Size / Dimension: 1.634" L x 0.787" W (41.50mm x 20.00mm)
Applications: Automotive; DC Link, DC Filtering
Height - Seated (Max): 1.555" (39.50mm)
Standard Package: 126
Capacitance: 15 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.476" (37.50mm)
ESR (Equivalent Series Resistance): 5.8 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: WIMA
15µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
CAP, 15UF, 900V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 15UF 10% 900VDC RADIAL
CAP FILM 15UF 10% 900VDC RADIAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1338188-DCP4N051507GD2KSSD | 1928-DCP4N051507GD2KSSD-ND | 68AH9499 | DCP4N051507GD2KSSD | DCP4N051507GD2KSSD |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap, 15Uf, 900V, Film, Radial Rohs Compliant Wima | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 900 volts | 900 volts |