WIMA Film Capacitors - DCP4I051506ID2KSSD DCP4I051506ID2KSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055258-DCP4I051506I D2KSSD Packaging: Bulk Termination: Radial Voltage Rating: 600 V Length: 31.5 mm Capacitance: 15 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 7.4 mΩ Height: 34.5 mm Width: 17 mm Categories: Film Capacitors Alternative Parts (Cross-Reference): C276CC25160AA0J; EZP-E50156LTA; B32776G8156K000; B32676E4156K000; B32676E3156K000; DCP4L051506JD2KYSD; DCP4P051507ID4KYSD; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 450 V Lead Pitch: 27.5 mm Dielectric: PP
Request a Quote Datasheet
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055258-DCP4I051506I D2KSSD Packaging: Bulk Termination: Radial Voltage Rating: 600 V Length: 31.5 mm Capacitance: 15 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 7.4 mΩ Height: 34.5 mm Width: 17 mm Categories: Film Capacitors Alternative Parts (Cross-Reference): C276CC25160AA0J; EZP-E50156LTA; B32776G8156K000; B32676E4156K000; B32676E3156K000; DCP4L051506JD2KYSD; DCP4P051507ID4KYSD; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 450 V Lead Pitch: 27.5 mm Dielectric: PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DCP4I051506ID2KSSD - 1055258-DCP4I051506ID2KSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DCP4I051506ID2KSSD
1055258-DCP4I051506ID2KSSD
Film Capacitors - DCP4I051506ID2KSSD 1055258-DCP4I051506ID2KSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055258-DCP4I051506I D2KSSD Packaging: Bulk Termination: Radial Voltage Rating: 600 V Length: 31.5 mm Capacitance: 15 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 7.4 mΩ Height: 34.5 mm Width: 17 mm Categories: Film Capacitors Alternative Parts (Cross-Reference): C276CC25160AA0J; EZP-E50156LTA; B32776G8156K000; B32676E4156K000; B32676E3156K000; DCP4L051506JD2KYSD; DCP4P051507ID4KYSD; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 450 V Lead Pitch: 27.5 mm Dielectric: PP

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055258-DCP4I051506ID2KSSD
Packaging: Bulk
Termination: Radial
Voltage Rating: 600 V
Length: 31.5 mm
Capacitance: 15 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 7.4 mΩ
Height: 34.5 mm
Width: 17 mm
Categories: Film Capacitors
Alternative Parts (Cross-Reference): C276CC25160AA0J; EZP-E50156LTA; B32776G8156K000; B32676E4156K000; B32676E3156K000; DCP4L051506JD2KYSD; DCP4P051507ID4KYSD;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 450 V
Lead Pitch: 27.5 mm
Dielectric: PP

Buy Now
Film Capacitors - DCP4I051506ID2KSSD - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
DCP4I051506ID2KSSD
Film Capacitors DCP4I051506ID2KSSD
DC-LINK MKP 4 15.0 F 600 VDC 17X

DC-LINK MKP 4 15.0 F 600 VDC 17X

Supplier's Site Datasheet
Capacitors - Film Capacitors DCP4I051506ID2KSSD
DC-LINK MKP 4 15.0 F 600 VDC 17X

DC-LINK MKP 4 15.0 F 600 VDC 17X

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1055258-DCP4I051506ID2KSSD DCP4I051506ID2KSSD DCP4I051506ID2KSSD
Product Name Film Capacitors - DCP4I051506ID2KSSD Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes
Capacitance Range 15 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1854964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details