Wilmar Corporation 50 Foot Retractable Cord Reel; Connector Type A Performance Tools W2273

Description
50 Foot Retractable Cord Reel; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.24m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:50ft RoHS Compliant: NA
Datasheet
Description
50 Foot Retractable Cord Reel; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.24m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:50ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Foot Retractable Cord Reel; Connector Type A Performance Tools - 56Y1211 - Newark, An Avnet Company
Chicago, IL, United States
50 Foot Retractable Cord Reel; Connector Type A Performance Tools
56Y1211
50 Foot Retractable Cord Reel; Connector Type A Performance Tools 56Y1211
50 Foot Retractable Cord Reel; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.24m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:50ft RoHS Compliant: NA

50 Foot Retractable Cord Reel; Connector Type A:-; Connector Type B:-; Cable Length - Metric:15.24m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:50ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 56Y1211
Product Name 50 Foot Retractable Cord Reel; Connector Type A Performance Tools
Cord Length 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 233003-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IEC Power Cords - 823868-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2147 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details