Wilmar Corporation 25 Foot Retractable Cord Reel; Connector Type A Performance Tools W2272

Description
25 Foot Retractable Cord Reel; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7.62m; Current Rating:9A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:25ft RoHS Compliant: NA
Datasheet
Description
25 Foot Retractable Cord Reel; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7.62m; Current Rating:9A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:25ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 Foot Retractable Cord Reel; Connector Type A Performance Tools - 87X3938 - Newark, An Avnet Company
Chicago, IL, United States
25 Foot Retractable Cord Reel; Connector Type A Performance Tools
87X3938
25 Foot Retractable Cord Reel; Connector Type A Performance Tools 87X3938
25 Foot Retractable Cord Reel; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7.62m; Current Rating:9A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:25ft RoHS Compliant: NA

25 Foot Retractable Cord Reel; Connector Type A:-; Connector Type B:-; Cable Length - Metric:7.62m; Current Rating:9A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:25ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 87X3938
Product Name 25 Foot Retractable Cord Reel; Connector Type A Performance Tools
Cord Length 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702212 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
2 suppliers
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details