Williams Pump Controller WPC-9001-GP & XP

Description
The WPC (Williams Pump Controller) Series can control two pumps, one as the main duty, and the other as the standby pump. By utilizing an optional flow switch mounted on the common discharge line of the pumps, the flow output is monitored and a signal is sent to the WPC if flow is lost. A loss of flow with an input signal greater than 4.07mA will switch from the selected pump to the standby pump and send a signal of loss of flow. Also included, is a feature to operate the pump at a preset rate in the event the input signal is lost the unit will automatically switch over and send a relay output signal of the alarm condition. A Normally Closed (N/C) 3-way solenoid valve must be purchased separately and will be operated by the WPC-9001. The Oscillamatic Controller is not required as the unit includes a manual mode than can be locally adjusted from 5-45 spm by a knob located on the front of the unit.
Datasheet
Description
The WPC (Williams Pump Controller) Series can control two pumps, one as the main duty, and the other as the standby pump. By utilizing an optional flow switch mounted on the common discharge line of the pumps, the flow output is monitored and a signal is sent to the WPC if flow is lost. A loss of flow with an input signal greater than 4.07mA will switch from the selected pump to the standby pump and send a signal of loss of flow. Also included, is a feature to operate the pump at a preset rate in the event the input signal is lost the unit will automatically switch over and send a relay output signal of the alarm condition. A Normally Closed (N/C) 3-way solenoid valve must be purchased separately and will be operated by the WPC-9001. The Oscillamatic Controller is not required as the unit includes a manual mode than can be locally adjusted from 5-45 spm by a knob located on the front of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pump Controller - WPC-9001-GP & XP - Williams
Burbank, CA, USA
Pump Controller
WPC-9001-GP & XP
Pump Controller WPC-9001-GP & XP
The WPC (Williams Pump Controller) Series can control two pumps, one as the main duty, and the other as the standby pump. By utilizing an optional flow switch mounted on the common discharge line of the pumps, the flow output is monitored and a signal is sent to the WPC if flow is lost. A loss of flow with an input signal greater than 4.07mA will switch from the selected pump to the standby pump and send a signal of loss of flow. Also included, is a feature to operate the pump at a preset rate in the event the input signal is lost the unit will automatically switch over and send a relay output signal of the alarm condition. A Normally Closed (N/C) 3-way solenoid valve must be purchased separately and will be operated by the WPC-9001. The Oscillamatic Controller is not required as the unit includes a manual mode than can be locally adjusted from 5-45 spm by a knob located on the front of the unit.

The WPC (Williams Pump Controller) Series can control two pumps, one as the main duty, and the other as the standby pump. By utilizing an optional flow switch mounted on the common discharge line of the pumps, the flow output is monitored and a signal is sent to the WPC if flow is lost. A loss of flow with an input signal greater than 4.07mA will switch from the selected pump to the standby pump and send a signal of loss of flow. Also included, is a feature to operate the pump at a preset rate in the event the input signal is lost the unit will automatically switch over and send a relay output signal of the alarm condition.

A Normally Closed (N/C) 3-way solenoid valve must be purchased separately and will be operated by the WPC-9001. The Oscillamatic Controller is not required as the unit includes a manual mode than can be locally adjusted from 5-45 spm by a knob located on the front of the unit.

Supplier's Site Datasheet

Technical Specifications

  Williams
Product Category Pump Controllers
Product Number WPC-9001-GP & XP
Product Name Pump Controller
Interface Switches
Unlock Full Specs
to access all available technical data

Similar Products

Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Pump Station Controls - QuickSmart™ - Smith & Loveless, Inc.
Specs
Control Limit
Features PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
TwisTorr Medium-TMP Rack Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
Standards and Compliance RoHS
View Details
Pump Controllers - 1829996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Compliance RoHS
View Details