Williams Pressure Control Valve PCV-125-AL

Description
Provides regulated pressure to operate a variety of Williams pneumatic metering pumps. Economical Pressure Regulator Output Pressures: 0-125 psi (0-862 Kpa) Dual Scale Wika pressure gauge included Built in dryer to eliminate moisture in air/gas supply Maximum Inlet pressure: 250 psi (1724 Kpa) Comparable to the Fisher 67AFR regulator
Datasheet
Description
Provides regulated pressure to operate a variety of Williams pneumatic metering pumps. Economical Pressure Regulator Output Pressures: 0-125 psi (0-862 Kpa) Dual Scale Wika pressure gauge included Built in dryer to eliminate moisture in air/gas supply Maximum Inlet pressure: 250 psi (1724 Kpa) Comparable to the Fisher 67AFR regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Control Valve - PCV-125-AL - Williams
Burbank, CA, USA
Pressure Control Valve
PCV-125-AL
Pressure Control Valve PCV-125-AL
Provides regulated pressure to operate a variety of Williams pneumatic metering pumps. Economical Pressure Regulator Output Pressures: 0-125 psi (0-862 Kpa) Dual Scale Wika pressure gauge included Built in dryer to eliminate moisture in air/gas supply Maximum Inlet pressure: 250 psi (1724 Kpa) Comparable to the Fisher 67AFR regulator
  • Provides regulated pressure to operate a variety of Williams pneumatic metering pumps.
  • Economical Pressure Regulator
  • Output Pressures: 0-125 psi (0-862 Kpa)
  • Dual Scale Wika pressure gauge included
  • Built in dryer to eliminate moisture in air/gas supply
  • Maximum Inlet pressure: 250 psi (1724 Kpa)
  • Comparable to the Fisher 67AFR regulator
Supplier's Site Datasheet

Technical Specifications

  Williams
Product Category Industrial Valves
Product Number PCV-125-AL
Product Name Pressure Control Valve
Valve Type Control Valve
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Water Shutoff - WaterCop® - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Shut Off
Primary Material Brass / Bronze
Media Water
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121464012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details