Williams Oscillamatic Controller MK II

Description
The Oscillamatic Controller can operate with all Williams pneumatic metering pumps by sending a pulse of air or gas to the pump, which causes the pump to stroke and inject chemical. After sending the pulse to the pump air/gas exhausts allowing the pump to return to its normal position awaiting the next signal from the Oscillamatic Controller. An attachment knob located under the trademark red cap allows adjustments from 3-45 strokes per minute, depending on the model pump and stroke length. Each time a controller pulses, the pump injects a specified amount of chemical making this a repeatable and efficient method to inject chemical even in remote locations. The Mark II and VII models are made of aluminum that are hard anodized to protect them in outdoor locations for many years. Manually operates Williams pneumatic pumps Diaphragm design eliminates need for lubrication. Uses diaphragms vs “U” cups for reliability. MK II: 25 - 65 psi (1.72-4.48 bar) MK VII: 50 - 90 psi (3.44-6.20 bar) Fully adjustable from 0-45 strokes per minute. Anodized aluminum construction.
Description
The Oscillamatic Controller can operate with all Williams pneumatic metering pumps by sending a pulse of air or gas to the pump, which causes the pump to stroke and inject chemical. After sending the pulse to the pump air/gas exhausts allowing the pump to return to its normal position awaiting the next signal from the Oscillamatic Controller. An attachment knob located under the trademark red cap allows adjustments from 3-45 strokes per minute, depending on the model pump and stroke length. Each time a controller pulses, the pump injects a specified amount of chemical making this a repeatable and efficient method to inject chemical even in remote locations. The Mark II and VII models are made of aluminum that are hard anodized to protect them in outdoor locations for many years. Manually operates Williams pneumatic pumps Diaphragm design eliminates need for lubrication. Uses diaphragms vs “U” cups for reliability. MK II: 25 - 65 psi (1.72-4.48 bar) MK VII: 50 - 90 psi (3.44-6.20 bar) Fully adjustable from 0-45 strokes per minute. Anodized aluminum construction.

Suppliers

Company
Product
Description
Supplier Links
Oscillamatic Controller - MK II - Williams
Burbank, CA, USA
Oscillamatic Controller
MK II
Oscillamatic Controller MK II
The Oscillamatic Controller can operate with all Williams pneumatic metering pumps by sending a pulse of air or gas to the pump, which causes the pump to stroke and inject chemical. After sending the pulse to the pump air/gas exhausts allowing the pump to return to its normal position awaiting the next signal from the Oscillamatic Controller. An attachment knob located under the trademark red cap allows adjustments from 3-45 strokes per minute, depending on the model pump and stroke length. Each time a controller pulses, the pump injects a specified amount of chemical making this a repeatable and efficient method to inject chemical even in remote locations. The Mark II and VII models are made of aluminum that are hard anodized to protect them in outdoor locations for many years. Manually operates Williams pneumatic pumps Diaphragm design eliminates need for lubrication. Uses diaphragms vs “U” cups for reliability. MK II: 25 - 65 psi (1.72-4.48 bar) MK VII: 50 - 90 psi (3.44-6.20 bar) Fully adjustable from 0-45 strokes per minute. Anodized aluminum construction.

The Oscillamatic Controller can operate with all Williams pneumatic metering pumps by sending a pulse of air or gas to the pump, which causes the pump to stroke and inject chemical. After sending the pulse to the pump air/gas exhausts allowing the pump to return to its normal position awaiting the next signal from the Oscillamatic Controller.

An attachment knob located under the trademark red cap allows adjustments from 3-45 strokes per minute, depending on the model pump and stroke length. Each time a controller pulses, the pump injects a specified amount of chemical making this a repeatable and efficient method to inject chemical even in remote locations.

The Mark II and VII models are made of aluminum that are hard anodized to protect them in outdoor locations for many years.

    • Manually operates Williams pneumatic pumps
    • Diaphragm design eliminates need for lubrication.
    • Uses diaphragms vs “U” cups for reliability.
    • MK II: 25 - 65 psi (1.72-4.48 bar)
    • MK VII: 50 - 90 psi (3.44-6.20 bar)
    • Fully adjustable from 0-45 strokes per minute.
    • Anodized aluminum construction.

Supplier's Site

Technical Specifications

  Williams
Product Category Pump Controllers
Product Number MK II
Product Name Oscillamatic Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Pump Station Controls - QuickSmart™ - Smith & Loveless, Inc.
Specs
Control Limit
Features PLC; Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
TwisTorr 84 FS-AG Rack Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Controller Type Pressure (optional feature)
Form Factor Rack; Stand-Alone
Interface Digital Front Panel; Network (optional feature)
View Details
Pump Controllers - 1829996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Compliance RoHS
View Details