Williams Automatic Pump Unit APU-XP

Description
The APU (Automatic Pumping Unit) Series can control the amount of chemical injected by a Williams pump by controlling the stroke rate from 0-45 strokes per minute based on an input signal. The APU includes a N/C 3-way solenoid valve which takes the place of the Oscillamatic Controller and is rated for hazardous areas as well as being weatherproof. Williams pumps have the ability to be automated to inject chemical proportional to flow, if a 4-20 mA signal is present, which can save valuable chemical and personnel time adjusting pump stroke rate when the process flow changes. The APU can be adjusted to match the amount of chemical required for injection based on a maximum stroke rate of 45 or as little as required by the application. For example, if the application requires the pump to operate at 40 spm @ 20mA, representing 100% of flow for example, then the APU would operate the pump at 20 spm @ 12mA for 50% flow signal and 0 spm at 4mA or 0% of flow.
Datasheet
Description
The APU (Automatic Pumping Unit) Series can control the amount of chemical injected by a Williams pump by controlling the stroke rate from 0-45 strokes per minute based on an input signal. The APU includes a N/C 3-way solenoid valve which takes the place of the Oscillamatic Controller and is rated for hazardous areas as well as being weatherproof. Williams pumps have the ability to be automated to inject chemical proportional to flow, if a 4-20 mA signal is present, which can save valuable chemical and personnel time adjusting pump stroke rate when the process flow changes. The APU can be adjusted to match the amount of chemical required for injection based on a maximum stroke rate of 45 or as little as required by the application. For example, if the application requires the pump to operate at 40 spm @ 20mA, representing 100% of flow for example, then the APU would operate the pump at 20 spm @ 12mA for 50% flow signal and 0 spm at 4mA or 0% of flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Pump Unit - APU-XP - Williams
Burbank, CA, USA
Automatic Pump Unit
APU-XP
Automatic Pump Unit APU-XP
The APU (Automatic Pumping Unit) Series can control the amount of chemical injected by a Williams pump by controlling the stroke rate from 0-45 strokes per minute based on an input signal. The APU includes a N/C 3-way solenoid valve which takes the place of the Oscillamatic Controller and is rated for hazardous areas as well as being weatherproof. Williams pumps have the ability to be automated to inject chemical proportional to flow, if a 4-20 mA signal is present, which can save valuable chemical and personnel time adjusting pump stroke rate when the process flow changes. The APU can be adjusted to match the amount of chemical required for injection based on a maximum stroke rate of 45 or as little as required by the application. For example, if the application requires the pump to operate at 40 spm @ 20mA, representing 100% of flow for example, then the APU would operate the pump at 20 spm @ 12mA for 50% flow signal and 0 spm at 4mA or 0% of flow.

The APU (Automatic Pumping Unit) Series can control the amount of chemical injected by a Williams pump by controlling the stroke rate from 0-45 strokes per minute based on an input signal. The APU includes a N/C 3-way solenoid valve which takes the place of the Oscillamatic Controller and is rated for hazardous areas as well as being weatherproof.

Williams pumps have the ability to be automated to inject chemical proportional to flow, if a 4-20 mA signal is present, which can save valuable chemical and personnel time adjusting pump stroke rate when the process flow changes.

The APU can be adjusted to match the amount of chemical required for injection based on a maximum stroke rate of 45 or as little as required by the application. For example, if the application requires the pump to operate at 40 spm @ 20mA, representing 100% of flow for example, then the APU would operate the pump at 20 spm @ 12mA for 50% flow signal and 0 spm at 4mA or 0% of flow.

Supplier's Site Datasheet

Technical Specifications

  Williams
Product Category Industrial Valves
Product Number APU-XP
Product Name Automatic Pump Unit
Valve Type Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Diaphragm Valve - Series DG - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature); EPDM
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-C LESS CONN 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
32mm BACOSOL - 04-211-209-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details