Wilcom, Inc. Communication Analyzer T286B

Description
The T286B is a communication analyzer from Wilcom. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: DTMF Test Set The WilcomT286B is a DTMF Test Set for the D500 DS1 Channelyst. The D500 provides in-service monitoring of T1 circuit performance, and can be used at any central office or field site. It will provide immediate access to error, alarm, and signal quality conditions, with quick isolation of line and equipment problems. It will count frame slips, monitor A/B/C/D signaling bits, and provide T1 acceptance and assurance testing of private network circuits, as well as, T1 signal level and bit rate information. An analog output jack is provided to make noise measurements of the decoded channel using an external Transmission Impairment Measuring Test Set (TIMS), such as the Wilcom T338 or T286B. A volume-controlled speaker is provided to monitor a decoded channel.
Description
The T286B is a communication analyzer from Wilcom. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: DTMF Test Set The WilcomT286B is a DTMF Test Set for the D500 DS1 Channelyst. The D500 provides in-service monitoring of T1 circuit performance, and can be used at any central office or field site. It will provide immediate access to error, alarm, and signal quality conditions, with quick isolation of line and equipment problems. It will count frame slips, monitor A/B/C/D signaling bits, and provide T1 acceptance and assurance testing of private network circuits, as well as, T1 signal level and bit rate information. An analog output jack is provided to make noise measurements of the decoded channel using an external Transmission Impairment Measuring Test Set (TIMS), such as the Wilcom T338 or T286B. A volume-controlled speaker is provided to monitor a decoded channel.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - T286B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
T286B
Communication Analyzer T286B
The T286B is a communication analyzer from Wilcom. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: DTMF Test Set The WilcomT286B is a DTMF Test Set for the D500 DS1 Channelyst. The D500 provides in-service monitoring of T1 circuit performance, and can be used at any central office or field site. It will provide immediate access to error, alarm, and signal quality conditions, with quick isolation of line and equipment problems. It will count frame slips, monitor A/B/C/D signaling bits, and provide T1 acceptance and assurance testing of private network circuits, as well as, T1 signal level and bit rate information. An analog output jack is provided to make noise measurements of the decoded channel using an external Transmission Impairment Measuring Test Set (TIMS), such as the Wilcom T338 or T286B. A volume-controlled speaker is provided to monitor a decoded channel.

The T286B is a communication analyzer from Wilcom. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • DTMF Test Set

The WilcomT286B is a DTMF Test Set for the D500 DS1 Channelyst. The D500 provides in-service monitoring of T1 circuit performance, and can be used at any central office or field site. It will provide immediate access to error, alarm, and signal quality conditions, with quick isolation of line and equipment problems. It will count frame slips, monitor A/B/C/D signaling bits, and provide T1 acceptance and assurance testing of private network circuits, as well as, T1 signal level and bit rate information. An analog output jack is provided to make noise measurements of the decoded channel using an external Transmission Impairment Measuring Test Set (TIMS), such as the Wilcom T338 or T286B. A volume-controlled speaker is provided to monitor a decoded channel.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number T286B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details