WIKA Instrument, LP Pressure Gauges 9040439

Description
WIKA 9040439 Pressure Gauge
Request a Quote
Description
WIKA 9040439 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2190752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2190752
Pressure Gauges 2190752
WIKA 9040439 Pressure Gauge

WIKA 9040439 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2190752
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure Gauges - 2582368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details