Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PNEUMATIC FITTINGS
WIKA INSTRUMENT, LP
48675595 -- PNEUMATIC FITTINGS
WIKA Instrument, LP
Pneumatic Fittings
48675595
Description
Pneumatic Fittings CPK-AD; 6mm Swagelok;
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pneumatic Fittings CPK-AD; 6mm Swagelok;
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Fittings
2686096
Pneumatic Fittings
2686096
Pneumatic Fittings CPK-AD; 6mm Swagelok;
Pneumatic Fittings CPK-AD; 6mm Swagelok;
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pneumatic Fittings
Product Number
2686096
Product Name
Pneumatic Fittings
Unlock Full Specs
to access all available technical data
Similar Products
Clippard
Push-Quick Female Connector
PQ-FC08Q
Specs
Fitting Type
Tube Fitting
View Details
Golden Collar Technology Co., Ltd .
ptfe expansion bellows
Specs
Fitting Type
Tube Fitting
Material
Fluororesin
Temperature
-328 to 500 F (-200 to 260 C)
View Details
Kuriyama of America, Inc.
ISO 7241 A Push Pull Female Coupler with Female Thread
QCF-1212-FORB
Specs
Fitting Type
Hose Fitting; Coupling Fitting
Connection Type
Push-to-Connect; Tube - Male English Straight Thread
Material
Steel
View Details
Jergens, Inc.
Rotary Couplers
61997
Specs
Fitting Type
Pipe Fitting
English Size
0.250 inch (6.35 mm)
Temperature
250 F (121 C)
View Details